Vishay Intertechnology, Inc. RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLEK

Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1W 1% AXIAL - CMF706R1900FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% AXIAL
CMF706R1900FLEK
RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLEK
RES 6.19ohm 1W 1% AXIAL

RES 6.19ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706R1900FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706R1900FLEK-ND
Through Hole Resistors CMF706R1900FLEK-ND
6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF706R1900FLEK CMF706R1900FLEK-ND
Product Name RES 6.19 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details