Vishay Intertechnology, Inc. RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLBF

Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1W 1% AXIAL - CMF706R1900FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% AXIAL
CMF706R1900FLBF
RES 6.19 OHM 1W 1% AXIAL CMF706R1900FLBF
RES 6.19ohm 1W 1% AXIAL

RES 6.19ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706R1900FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706R1900FLBF-ND
Through Hole Resistors CMF706R1900FLBF-ND
6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C3243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C3243
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C3243
Resistor,Metal Film,6.19Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,6.19Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF706R1900FLBF CMF706R1900FLBF-ND 42C3243
Product Name RES 6.19 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details