Vishay Intertechnology, Inc. RES 6.98K OHM 1W 1% AXIAL CMF706K9800FKBF

Description
RES 6.98Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1W 1% AXIAL - CMF706K9800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1W 1% AXIAL
CMF706K9800FKBF
RES 6.98K OHM 1W 1% AXIAL CMF706K9800FKBF
RES 6.98Kohm 1W 1% AXIAL

RES 6.98Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706K9800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706K9800FKBF-ND
Through Hole Resistors CMF706K9800FKBF-ND
6.98 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.98 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.98Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 63K2592 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
63K2592
Resistor,metal Film,6.98Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 63K2592
Resistor,Metal Film,6.98KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF706K9800FKBF CMF706K9800FKBF-ND 63K2592
Product Name RES 6.98K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.98Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details