Vishay Intertechnology, Inc. RES 6.81K OHM 1W 1% AXIAL CMF706K8100FHBF

Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 1% AXIAL - CMF706K8100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 1% AXIAL
CMF706K8100FHBF
RES 6.81K OHM 1W 1% AXIAL CMF706K8100FHBF
RES 6.81Kohm 1W 1% AXIAL

RES 6.81Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706K8100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706K8100FHBF-ND
Through Hole Resistors CMF706K8100FHBF-ND
6.81 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF706K8100FHBF CMF706K8100FHBF-ND
Product Name RES 6.81K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers