Vishay Intertechnology, Inc. RES 6.81K OHM 1W 0.1% AXIAL CMF706K8100BEBF

Description
RES 6.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 0.1% AXIAL - CMF706K8100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 0.1% AXIAL
CMF706K8100BEBF
RES 6.81K OHM 1W 0.1% AXIAL CMF706K8100BEBF
RES 6.81Kohm 1W 0.1% AXIAL

RES 6.81Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF706K8100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF706K8100BEBF-ND
Through Hole Resistors CMF706K8100BEBF-ND
6.81 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.81Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42K9999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42K9999
Resistor,metal Film,6.81Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42K9999
Resistor,Metal Film,6.81KOhms,500WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,6.81KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF706K8100BEBF CMF706K8100BEBF-ND 42K9999
Product Name RES 6.81K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,6.81Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details