Vishay Intertechnology, Inc. RES 680 OHM 1W 5% AXIAL CMF70680R00JNEB

Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% AXIAL - CMF70680R00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF70680R00JNEB
RES 680 OHM 1W 5% AXIAL CMF70680R00JNEB
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70680R00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70680R00JNEB-ND
Through Hole Resistors CMF70680R00JNEB-ND
680 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70680R00JNEB CMF70680R00JNEB-ND
Product Name RES 680 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details