Vishay Intertechnology, Inc. RES 67.5 OHM 1W .1% AXIAL CMF7067R500BEEK

Description
RES 67.5ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 67.5ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.5 OHM 1W .1% AXIAL - CMF7067R500BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.5 OHM 1W .1% AXIAL
CMF7067R500BEEK
RES 67.5 OHM 1W .1% AXIAL CMF7067R500BEEK
RES 67.5ohm 1W .1% AXIAL

RES 67.5ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7067R500BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7067R500BEEK-ND
Through Hole Resistors CMF7067R500BEEK-ND
67.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

67.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7067R500BEEK CMF7067R500BEEK-ND
Product Name RES 67.5 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.5 ohms 67.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details