Vishay Intertechnology, Inc. RES 632.9 OHM 1W .1% AXIAL CMF70632R90BHEK

Description
RES 632.9ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 632.9ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 632.9 OHM 1W .1% AXIAL - CMF70632R90BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 632.9 OHM 1W .1% AXIAL
CMF70632R90BHEK
RES 632.9 OHM 1W .1% AXIAL CMF70632R90BHEK
RES 632.9ohm 1W .1% AXIAL

RES 632.9ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70632R90BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70632R90BHEK-ND
Through Hole Resistors CMF70632R90BHEK-ND
632.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

632.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70632R90BHEK CMF70632R90BHEK-ND
Product Name RES 632.9 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 633 ohms 633 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details