Vishay Intertechnology, Inc. Through Hole Resistors CMF7061R900FKRE

Description
61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7061R900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900FKRE-ND
Through Hole Resistors CMF7061R900FKRE-ND
61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 61.9 OHM 1W 1% AXIAL - CMF7061R900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% AXIAL
CMF7061R900FKRE
RES 61.9 OHM 1W 1% AXIAL CMF7061R900FKRE
RES 61.9ohm 1W 1% AXIAL

RES 61.9ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3266
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3266
Resistor,Metal Film,61.9Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,61.9Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7061R900FKRE-ND CMF7061R900FKRE 42C3266
Product Name Through Hole Resistors RES 61.9 OHM 1W 1% AXIAL Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details