Vishay Intertechnology, Inc. RES 61.9 OHM 1W 1% AXIAL CMF7061R900FKEA

Description
RES 61.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 1% AXIAL - CMF7061R900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% AXIAL
CMF7061R900FKEA
RES 61.9 OHM 1W 1% AXIAL CMF7061R900FKEA
RES 61.9ohm 1W 1% AXIAL

RES 61.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7061R900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900FKEA-ND
Through Hole Resistors CMF7061R900FKEA-ND
61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7061R900FKEA CMF7061R900FKEA-ND
Product Name RES 61.9 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers