Vishay Intertechnology, Inc. RES 61.9 OHM 1W 1% AXIAL CMF7061R900FEBF

Description
RES 61.9ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 1% AXIAL - CMF7061R900FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 1% AXIAL
CMF7061R900FEBF
RES 61.9 OHM 1W 1% AXIAL CMF7061R900FEBF
RES 61.9ohm 1W 1% AXIAL

RES 61.9ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7061R900FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900FEBF-ND
Through Hole Resistors CMF7061R900FEBF-ND
61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C3260 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C3260
Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C3260
Resistor,Metal Film,61.9Ohms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,61.9Ohms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7061R900FEBF CMF7061R900FEBF-ND 42C3260
Product Name RES 61.9 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Ohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details