Vishay Intertechnology, Inc. RES 61.9 OHM 1W 0.1% AXIAL CMF7061R900BEEK

Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 0.1% AXIAL - CMF7061R900BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 0.1% AXIAL
CMF7061R900BEEK
RES 61.9 OHM 1W 0.1% AXIAL CMF7061R900BEEK
RES 61.9ohm 1W 0.1% AXIAL

RES 61.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7061R900BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900BEEK-ND
Through Hole Resistors CMF7061R900BEEK-ND
61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7061R900BEEK CMF7061R900BEEK-ND
Product Name RES 61.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers