Vishay Intertechnology, Inc. RES 61.9 OHM 1W 0.1% AXIAL CMF7061R900BEBF

Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 0.1% AXIAL - CMF7061R900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 0.1% AXIAL
CMF7061R900BEBF
RES 61.9 OHM 1W 0.1% AXIAL CMF7061R900BEBF
RES 61.9ohm 1W 0.1% AXIAL

RES 61.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7061R900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7061R900BEBF-ND
Through Hole Resistors CMF7061R900BEBF-ND
61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

61.9 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C3254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C3254
Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C3254
Resistor,Metal Film,61.2Ohms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,61.2Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7061R900BEBF CMF7061R900BEBF-ND 42C3254
Product Name RES 61.9 OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,61.2Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers