Vishay Precision Group Metal Film Resistors - CMF70619R00FKWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF70619R00FKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70619R00FKWF
Metal Film Resistors - CMF70619R00FKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf70, 619 Ohm, +/1 Percent, 100 Ppm Vishay - 42C3280 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 619 Ohm, +/1 Percent, 100 Ppm Vishay
42C3280
Cmf70, 619 Ohm, +/1 Percent, 100 Ppm Vishay 42C3280
CMF70, 619 Ohm, +/- 1 Percent, 100 ppm

CMF70, 619 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF70619R00FKWF 42C3280
Product Name Metal Film Resistors - Cmf70, 619 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers