Vishay Intertechnology, Inc. Through Hole Resistors CMF70619R00FKR6

Description
619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70619R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70619R00FKR6-ND
Through Hole Resistors CMF70619R00FKR6-ND
619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 619 OHM 1W 1% AXIAL - CMF70619R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% AXIAL
CMF70619R00FKR6
RES 619 OHM 1W 1% AXIAL CMF70619R00FKR6
RES 619ohm 1W 1% AXIAL

RES 619ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,619Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3277 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,619Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3277
Resistor,metal Film,619Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3277
Resistor,Metal Film,619Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,619Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70619R00FKR6-ND CMF70619R00FKR6 42C3277
Product Name Through Hole Resistors RES 619 OHM 1W 1% AXIAL Resistor,metal Film,619Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details