Vishay Intertechnology, Inc. RES 619 OHM 1W 1% AXIAL CMF70619R00FKEK

Description
RES 619ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1W 1% AXIAL - CMF70619R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 1% AXIAL
CMF70619R00FKEK
RES 619 OHM 1W 1% AXIAL CMF70619R00FKEK
RES 619ohm 1W 1% AXIAL

RES 619ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70619R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70619R00FKEK-ND
Through Hole Resistors CMF70619R00FKEK-ND
619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70619R00FKEK CMF70619R00FKEK-ND
Product Name RES 619 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details