Vishay Intertechnology, Inc. RES 619K OHM 1W 1% AXIAL CMF70619K00FHEK

Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1W 1% AXIAL - CMF70619K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1W 1% AXIAL
CMF70619K00FHEK
RES 619K OHM 1W 1% AXIAL CMF70619K00FHEK
RES 619Kohm 1W 1% AXIAL

RES 619Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70619K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70619K00FHEK-ND
Through Hole Resistors CMF70619K00FHEK-ND
619 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70619K00FHEK CMF70619K00FHEK-ND
Product Name RES 619K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers