Vishay Intertechnology, Inc. RES 604 OHM 1W 1% AXIAL CMF70604R00FKEK

Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 1% AXIAL - CMF70604R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% AXIAL
CMF70604R00FKEK
RES 604 OHM 1W 1% AXIAL CMF70604R00FKEK
RES 604ohm 1W 1% AXIAL

RES 604ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70604R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70604R00FKEK-ND
Through Hole Resistors CMF70604R00FKEK-ND
604 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70604R00FKEK CMF70604R00FKEK-ND
Product Name RES 604 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details