Vishay Intertechnology, Inc. RES 604 OHM 1W 1% AXIAL CMF70604R00FKBF

Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1W 1% AXIAL - CMF70604R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1W 1% AXIAL
CMF70604R00FKBF
RES 604 OHM 1W 1% AXIAL CMF70604R00FKBF
RES 604ohm 1W 1% AXIAL

RES 604ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70604R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70604R00FKBF-ND
Through Hole Resistors CMF70604R00FKBF-ND
604 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,604Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 81H5506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,604Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
81H5506
Resistor,metal Film,604Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 81H5506
Resistor,Metal Film,604Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,604Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70604R00FKBF CMF70604R00FKBF-ND 81H5506
Product Name RES 604 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,604Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details