Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF705R6200FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF705R6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF705R6200FKR6
Vishay/DaleMetal Film Resistors - CMF705R6200FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF705R6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF705R6200FKR6-ND
Through Hole Resistors CMF705R6200FKR6-ND
5.62 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3187
Resistor,metal Film,5.62Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3187
Resistor,Metal Film,5.62Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF705R6200FKR6 CMF705R6200FKR6-ND 42C3187
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,5.62Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details