Vishay Intertechnology, Inc. RES 5.62 OHM 1W 1% AXIAL CMF705R6200FKEK

Description
RES 5.62ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1W 1% AXIAL - CMF705R6200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1W 1% AXIAL
CMF705R6200FKEK
RES 5.62 OHM 1W 1% AXIAL CMF705R6200FKEK
RES 5.62ohm 1W 1% AXIAL

RES 5.62ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF705R6200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF705R6200FKEK-ND
Through Hole Resistors CMF705R6200FKEK-ND
5.62 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF705R6200FKEK CMF705R6200FKEK-ND
Product Name RES 5.62 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details