Vishay Intertechnology, Inc. Metal Film Resistors - CMF705R1100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF705R1100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF705R1100FKBF
Metal Film Resistors - CMF705R1100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF705R1100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF705R1100FKBF-ND
Through Hole Resistors CMF705R1100FKBF-ND
5.11 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3181 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3181
Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3181
Resistor,Metal Film,5.11Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF705R1100FKBF CMF705R1100FKBF-ND 42C3181
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,5.11Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details