Vishay Intertechnology, Inc. Through Hole Resistors CMF705K6200FKR6

Description
5.62 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF705K6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF705K6200FKR6-ND
Through Hole Resistors CMF705K6200FKR6-ND
5.62 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62K OHM 1W 1% AXIAL - CMF705K6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 1W 1% AXIAL
CMF705K6200FKR6
RES 5.62K OHM 1W 1% AXIAL CMF705K6200FKR6
RES 5.62Kohm 1W 1% AXIAL

RES 5.62Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF705K6200FKR6-ND CMF705K6200FKR6
Product Name Through Hole Resistors RES 5.62K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details