Vishay Intertechnology, Inc. Through Hole Resistors CMF705K1100FKR6

Description
5.11 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF705K1100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF705K1100FKR6-ND
Through Hole Resistors CMF705K1100FKR6-ND
5.11 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11K OHM 1W 1% AXIAL - CMF705K1100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1W 1% AXIAL
CMF705K1100FKR6
RES 5.11K OHM 1W 1% AXIAL CMF705K1100FKR6
RES 5.11Kohm 1W 1% AXIAL

RES 5.11Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C3172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C3172
Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C3172
Resistor,Metal Film,51.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,51.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF705K1100FKR6-ND CMF705K1100FKR6 42C3172
Product Name Through Hole Resistors RES 5.11K OHM 1W 1% AXIAL Resistor,metal Film,51.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers