Vishay Intertechnology, Inc. RES 56 OHM 1W 1% AXIAL CMF7056R000FKBF

Description
RES 56ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1W 1% AXIAL - CMF7056R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1W 1% AXIAL
CMF7056R000FKBF
RES 56 OHM 1W 1% AXIAL CMF7056R000FKBF
RES 56ohm 1W 1% AXIAL

RES 56ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7056R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7056R000FKBF-ND
Through Hole Resistors CMF7056R000FKBF-ND
56 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7056R000FKBF CMF7056R000FKBF-ND
Product Name RES 56 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers