Vishay Intertechnology, Inc. Through Hole Resistors CMF70562K00FKBF

Description
562 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
562 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70562K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70562K00FKBF-ND
Through Hole Resistors CMF70562K00FKBF-ND
562 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF70562K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF70562K00FKBF
Vishay/DaleMetal Film Resistors - CMF70562K00FKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-70 562K 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-70 562K 1% T-1 B14

Supplier's Site
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 22C8608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
22C8608
Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 22C8608
Resistor,Metal Film,5.62MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70562K00FKBF-ND CMF70562K00FKBF 22C8608
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,5.62Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details