Vishay Intertechnology, Inc. RES 560K OHM 1W .1% AXIAL CMF70560K00BERE

Description
RES 560Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1W .1% AXIAL - CMF70560K00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W .1% AXIAL
CMF70560K00BERE
RES 560K OHM 1W .1% AXIAL CMF70560K00BERE
RES 560Kohm 1W .1% AXIAL

RES 560Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70560K00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70560K00BERE-ND
Through Hole Resistors CMF70560K00BERE-ND
560 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70560K00BERE CMF70560K00BERE-ND
Product Name RES 560K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details