Vishay Intertechnology, Inc. RES 560K OHM 1W .1% AXIAL CMF70560K00BEEA

Description
RES 560Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1W .1% AXIAL - CMF70560K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1W .1% AXIAL
CMF70560K00BEEA
RES 560K OHM 1W .1% AXIAL CMF70560K00BEEA
RES 560Kohm 1W .1% AXIAL

RES 560Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70560K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70560K00BEEA-ND
Through Hole Resistors CMF70560K00BEEA-ND
560 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70560K00BEEA CMF70560K00BEEA-ND
Product Name RES 560K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers