Vishay Intertechnology, Inc. Metal Film Resistors - CMF7055R500BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7055R500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7055R500BER6
Metal Film Resistors - CMF7055R500BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7055R500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7055R500BER6-ND
Through Hole Resistors CMF7055R500BER6-ND
55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C3234 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C3234
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C3234
CMF70, 55.5 Ohm, +/- 0.1 Percent, 25 ppm

CMF70, 55.5 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7055R500BER6 CMF7055R500BER6-ND 42C3234
Product Name Metal Film Resistors - Through Hole Resistors Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 55.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details