Vishay Intertechnology, Inc. Through Hole Resistors CMF7055R500BEBF

Description
55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7055R500BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7055R500BEBF-ND
Through Hole Resistors CMF7055R500BEBF-ND
55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.5 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 55.5 OHM 1W .1% AXIAL - CMF7055R500BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.5 OHM 1W .1% AXIAL
CMF7055R500BEBF
RES 55.5 OHM 1W .1% AXIAL CMF7055R500BEBF
RES 55.5ohm 1W .1% AXIAL

RES 55.5ohm 1W .1% AXIAL

Supplier's Site
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C3233 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C3233
Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C3233
CMF70, 55.5 Ohm, +/- 0.1 Percent, 25 ppm

CMF70, 55.5 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7055R500BEBF-ND CMF7055R500BEBF 42C3233
Product Name Through Hole Resistors RES 55.5 OHM 1W .1% AXIAL Cmf70, 55.5 Ohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 55.5 ohms 55.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers