Vishay Intertechnology, Inc. RES 536K OHM 1W 1% AXIAL CMF70536K00FHBF

Description
RES 536Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1W 1% AXIAL - CMF70536K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1W 1% AXIAL
CMF70536K00FHBF
RES 536K OHM 1W 1% AXIAL CMF70536K00FHBF
RES 536Kohm 1W 1% AXIAL

RES 536Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70536K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70536K00FHBF-ND
Through Hole Resistors CMF70536K00FHBF-ND
536 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

536 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70536K00FHBF CMF70536K00FHBF-ND
Product Name RES 536K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details