Vishay Intertechnology, Inc. RES 52 OHM 1W 1% AXIAL CMF7052R000FHBF

Description
RES 52ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 52ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52 OHM 1W 1% AXIAL - CMF7052R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52 OHM 1W 1% AXIAL
CMF7052R000FHBF
RES 52 OHM 1W 1% AXIAL CMF7052R000FHBF
RES 52ohm 1W 1% AXIAL

RES 52ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7052R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7052R000FHBF-ND
Through Hole Resistors CMF7052R000FHBF-ND
52 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 52 Ohm, +/1 Percent, 50 Ppm Vishay - 42C3227 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 52 Ohm, +/1 Percent, 50 Ppm Vishay
42C3227
Cmf70, 52 Ohm, +/1 Percent, 50 Ppm Vishay 42C3227
CMF70, 52 Ohm, +/- 1 Percent, 50 ppm

CMF70, 52 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7052R000FHBF CMF7052R000FHBF-ND 42C3227
Product Name RES 52 OHM 1W 1% AXIAL Through Hole Resistors Cmf70, 52 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52 ohms 52 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details