Vishay Intertechnology, Inc. Through Hole Resistors CMF70524K29BEEK

Description
524.29 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
524.29 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70524K29BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70524K29BEEK-ND
Through Hole Resistors CMF70524K29BEEK-ND
524.29 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

524.29 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 524.29K OHM 1W .1% AXIAL - CMF70524K29BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 524.29K OHM 1W .1% AXIAL
CMF70524K29BEEK
RES 524.29K OHM 1W .1% AXIAL CMF70524K29BEEK
RES 524.29Kohm 1W .1% AXIAL

RES 524.29Kohm 1W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF70524K29BEEK-ND CMF70524K29BEEK
Product Name Through Hole Resistors RES 524.29K OHM 1W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details