Metal Film Resistors - Through Hole
CMF70, 51.1 kOhm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF7051K100FKR8 | 42C3204 |
| Product Name | Metal Film Resistors - | Cmf70, 51.1 Kohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |