Vishay Intertechnology, Inc. RES 51K OHM 1W 1% AXIAL CMF7051K000FKEK

Description
RES 51Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1W 1% AXIAL - CMF7051K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1W 1% AXIAL
CMF7051K000FKEK
RES 51K OHM 1W 1% AXIAL CMF7051K000FKEK
RES 51Kohm 1W 1% AXIAL

RES 51Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF7051K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7051K000FKEK-ND
Through Hole Resistors CMF7051K000FKEK-ND
51 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF7051K000FKEK CMF7051K000FKEK-ND
Product Name RES 51K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details