VISHAY INTERTECHNOLOGY, INC.
CMF70511K00FKR6 -- RES 511K OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 511K OHM 1W 1% AXIAL
CMF70511K00FKR6
Description
RES 511Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 511Kohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF70511K00FKR6 |
|
Product Name
|
RES 511K OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Mounting / Packaging
ThroughHole
Resistance Range
68 ohms
Tolerance
5 +/- %
View Details
2 suppliers