Vishay Intertechnology, Inc. Through Hole Resistors CMF70511K00BHR6

Description
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70511K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70511K00BHR6-ND
Through Hole Resistors CMF70511K00BHR6-ND
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF70511K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF70511K00BHR6
Metal Film Resistors - CMF70511K00BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3212 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C3212
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C3212
Resistor,Metal Film,511KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70511K00BHR6-ND CMF70511K00BHR6 42C3212
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details