Vishay Intertechnology, Inc. RES 511K OHM 1W 0.1% AXIAL CMF70511K00BHEK

Description
RES 511Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1W 0.1% AXIAL - CMF70511K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1W 0.1% AXIAL
CMF70511K00BHEK
RES 511K OHM 1W 0.1% AXIAL CMF70511K00BHEK
RES 511Kohm 1W 0.1% AXIAL

RES 511Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70511K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70511K00BHEK-ND
Through Hole Resistors CMF70511K00BHEK-ND
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70511K00BHEK CMF70511K00BHEK-ND
Product Name RES 511K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers