Vishay Intertechnology, Inc. Through Hole Resistors CMF70511K00BHBF

Description
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70511K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70511K00BHBF-ND
Through Hole Resistors CMF70511K00BHBF-ND
511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511K OHM 1W 0.1% AXIAL - CMF70511K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1W 0.1% AXIAL
CMF70511K00BHBF
RES 511K OHM 1W 0.1% AXIAL CMF70511K00BHBF
RES 511Kohm 1W 0.1% AXIAL

RES 511Kohm 1W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3211 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C3211
Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C3211
Resistor,Metal Film,511KOhms,500WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,511KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF70511K00BHBF-ND CMF70511K00BHBF 42C3211
Product Name Through Hole Resistors RES 511K OHM 1W 0.1% AXIAL Resistor,metal Film,511Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers