Vishay Precision Group Cmf70, 510 Kohm, +/5 Percent, 100 Ppm Vishay CMF70510K00JKR7

Description
CMF70, 510 kOhm, +/- 5 Percent, 100 ppm
Description
CMF70, 510 kOhm, +/- 5 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf70, 510 Kohm, +/5 Percent, 100 Ppm Vishay - 42C3208 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 510 Kohm, +/5 Percent, 100 Ppm Vishay
42C3208
Cmf70, 510 Kohm, +/5 Percent, 100 Ppm Vishay 42C3208
CMF70, 510 kOhm, +/- 5 Percent, 100 ppm

CMF70, 510 kOhm, +/- 5 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42C3208
Product Name Cmf70, 510 Kohm, +/5 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details