Vishay Intertechnology, Inc. RES 510K OHM 1W 5% AXIAL CMF70510K00JKEA

Description
RES 510Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1W 5% AXIAL - CMF70510K00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1W 5% AXIAL
CMF70510K00JKEA
RES 510K OHM 1W 5% AXIAL CMF70510K00JKEA
RES 510Kohm 1W 5% AXIAL

RES 510Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70510K00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70510K00JKEA-ND
Through Hole Resistors CMF70510K00JKEA-ND
510 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70510K00JKEA CMF70510K00JKEA-ND
Product Name RES 510K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details