Vishay Precision Group Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay CMF7050R000FKEB

Description
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5920 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5920
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5920
Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 50 ohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52X5920
Product Name Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details