Vishay Intertechnology, Inc. Metal Film Resistors - CMF7050R000BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF7050R000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF7050R000BHR6
Metal Film Resistors - CMF7050R000BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF7050R000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7050R000BHR6-ND
Through Hole Resistors CMF7050R000BHR6-ND
50 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf70, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C3192 - Newark, An Avnet Company
Chicago, IL, United States
Cmf70, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C3192
Cmf70, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C3192
CMF70, 50 Ohm, +/- 0.1 Percent, 50 ppm

CMF70, 50 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7050R000BHR6 CMF7050R000BHR6-ND 42C3192
Product Name Metal Film Resistors - Through Hole Resistors Cmf70, 50 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details