Vishay Precision Group Through Hole Resistors CMF7050K000FKEB

Description
CMF-70 50K 1% T-1 EB E3
Request a Quote Datasheet
Description
CMF-70 50K 1% T-1 EB E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF7050K000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF7050K000FKEBCT-ND
Through Hole Resistors 541-CMF7050K000FKEBCT-ND
CMF-70 50K 1% T-1 EB E3

CMF-70 50K 1% T-1 EB E3

Buy Now Datasheet
Through Hole Resistors - 541-CMF7050K000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF7050K000FKEBTR-ND
Through Hole Resistors 541-CMF7050K000FKEBTR-ND
CMF-70 50K 1% T-1 EB E3

CMF-70 50K 1% T-1 EB E3

Buy Now Datasheet
Through Hole Metal Film Resistor, Cmf Series, 50 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay - 52X5919 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Cmf Series, 50 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
52X5919
Through Hole Metal Film Resistor, Cmf Series, 50 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay 52X5919
Through Hole Metal Film Resistor, CMF Series, 50 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, CMF Series, 50 kohm, 1 W, - 1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CMF7050K000FKEBCT-ND 52X5919
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Cmf Series, 50 Kohm, 1 W, 1%, 500 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details