Vishay Intertechnology, Inc. Through Hole Resistors CMF70500R00FKEK

Description
500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF70500R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70500R00FKEK-ND
Through Hole Resistors CMF70500R00FKEK-ND
500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500 OHM 1W 1% AXIAL - CMF70500R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 1% AXIAL
CMF70500R00FKEK
RES 500 OHM 1W 1% AXIAL CMF70500R00FKEK
RES 500ohm 1W 1% AXIAL

RES 500ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF70500R00FKEK-ND CMF70500R00FKEK
Product Name Through Hole Resistors RES 500 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details