Vishay Intertechnology, Inc. RES 500 OHM 1W 1% AXIAL CMF70500R00FKBF

Description
RES 500ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1W 1% AXIAL - CMF70500R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1W 1% AXIAL
CMF70500R00FKBF
RES 500 OHM 1W 1% AXIAL CMF70500R00FKBF
RES 500ohm 1W 1% AXIAL

RES 500ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF70500R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70500R00FKBF-ND
Through Hole Resistors CMF70500R00FKBF-ND
500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70500R00FKBF CMF70500R00FKBF-ND
Product Name RES 500 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details