Vishay Intertechnology, Inc. RES 500K OHM 1W .5% AXIAL CMF70500K00DHEA

Description
RES 500Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 500Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500K OHM 1W .5% AXIAL - CMF70500K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1W .5% AXIAL
CMF70500K00DHEA
RES 500K OHM 1W .5% AXIAL CMF70500K00DHEA
RES 500Kohm 1W .5% AXIAL

RES 500Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF70500K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF70500K00DHEA-ND
Through Hole Resistors CMF70500K00DHEA-ND
500 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.5% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF70500K00DHEA CMF70500K00DHEA-ND
Product Name RES 500K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details