Vishay Intertechnology, Inc. RES 4.02M OHM 1W 1% AXIAL CMF704M0200FKBF

Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1W 1% AXIAL - CMF704M0200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1W 1% AXIAL
CMF704M0200FKBF
RES 4.02M OHM 1W 1% AXIAL CMF704M0200FKBF
RES 4.02Mohm 1W 1% AXIAL

RES 4.02Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF704M0200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704M0200FKBF-ND
Through Hole Resistors CMF704M0200FKBF-ND
4.02 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF704M0200FKBF CMF704M0200FKBF-ND
Product Name RES 4.02M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details