Vishay Intertechnology, Inc. RES 4.99K OHM 1W 1% AXIAL CMF704K9900FHEB

Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% AXIAL - CMF704K9900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% AXIAL
CMF704K9900FHEB
RES 4.99K OHM 1W 1% AXIAL CMF704K9900FHEB
RES 4.99Kohm 1W 1% AXIAL

RES 4.99Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF704K9900FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704K9900FHEB-ND
Through Hole Resistors CMF704K9900FHEB-ND
4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF704K9900FHEB CMF704K9900FHEB-ND
Product Name RES 4.99K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details