Vishay Intertechnology, Inc. RES 4.99K OHM 1W 1% AXIAL CMF704K9900FHBF

Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1W 1% AXIAL - CMF704K9900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1W 1% AXIAL
CMF704K9900FHBF
RES 4.99K OHM 1W 1% AXIAL CMF704K9900FHBF
RES 4.99Kohm 1W 1% AXIAL

RES 4.99Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF704K9900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF704K9900FHBF-ND
Through Hole Resistors CMF704K9900FHBF-ND
4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 1.75W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C3058 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C3058
Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C3058
Resistor,Metal Film,49.9KOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,49.9KOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF704K9900FHBF CMF704K9900FHBF-ND 42C3058
Product Name RES 4.99K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Kohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.75 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details